AST Bearings LLC Ball and Roller Bearings 23026C

Description
Basic Radial Load Factor "Y0" = 2.8
Description
Basic Radial Load Factor "Y0" = 2.8

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23026C - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23026C
Ball and Roller Bearings 23026C
Basic Radial Load Factor "Y0" = 2.8

Basic Radial Load Factor "Y0" = 2.8

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23026C
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 5.1181 inch (130.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Sprag Clutch Bearings - 1845738 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Rotation - Cross Roller Ring - RBU16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details