AST Bearings LLC Ball and Roller Bearings 24134CAW33

Description
CAD model not avaiable. Please contact AST.
Description
CAD model not avaiable. Please contact AST.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 24134CAW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
24134CAW33
Ball and Roller Bearings 24134CAW33
CAD model not avaiable. Please contact AST.

CAD model not avaiable. Please contact AST.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 24134CAW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 6.6929 inch (170.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Overall Width 4.2913 inch (109.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RAU17013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details