Basic Radial Load Factor "Y0" = 1.9
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 24068CAK30W33 |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 13.3858 inch (340.000 mm) |
| Outside Diameter | 20.4725 inch (520.000 mm) |
| Overall Width | 7.0866 inch (180.000 mm) |