AST Bearings LLC Ball and Roller Bearings 23222CKW33

Description
Basic Radial Load Factor "Y0" = 2
Description
Basic Radial Load Factor "Y0" = 2

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 23222CKW33 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
23222CKW33
Ball and Roller Bearings 23222CKW33
Basic Radial Load Factor "Y0" = 2

Basic Radial Load Factor "Y0" = 2

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 23222CKW33
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.8740 inch (200.000 mm)
Overall Width 2.7480 inch (69.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details