Basic Radial Load Factor "Y0" = 2.7
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23022MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 4.3307 inch (110.000 mm) |
| Outside Diameter | 6.6929 inch (170.000 mm) |
| Overall Width | 1.7717 inch (45.000 mm) |