ifm electronic gmbh Ethernet connection cable EVC937

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet connection cable - EVC937 - ifm electronic gmbh
Essen, Germany
Ethernet connection cable
EVC937
Ethernet connection cable EVC937
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Ethernet connection cable - EVC937 - ifm efector inc.
Malvern, PA, United States
Ethernet connection cable
EVC937
Ethernet connection cable EVC937
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ethernet Cable - 188193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
188193
Ethernet Cable 188193
ifm electronic EVC937 Ethernet Cable

ifm electronic EVC937 Ethernet Cable

Supplier's Site
Between Series Adapter Cables - 2330-EVC937-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
2330-EVC937-ND
Between Series Adapter Cables 2330-EVC937-ND
ETHERNET PATCHCORD; ANGLED M/F,

ETHERNET PATCHCORD; ANGLED M/F,

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC937 EVC937 188193 2330-EVC937-ND
Product Name Ethernet connection cable Ethernet connection cable Ethernet Cable Between Series Adapter Cables
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5 Cat 5; Coaxial
Standards / Certifications CE Marking CE Marking RoHS
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 2478573-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Stability Cables - SF-N-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Connecting cable - NEBU-M12W5-K-2-M12W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers