ifm electronic gmbh Connection cable EVC903

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC903 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC903
Connection cable EVC903
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Connection cable - EVC903 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC903
Connection cable EVC903
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVC903-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC903-ND
Circular Cable Assemblies 2330-EVC903-ND
ETHERNET PATCHCORD; STRAIGHT; 0.

ETHERNET PATCHCORD; STRAIGHT; 0.

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC903 EVC903 2330-EVC903-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5
Standards / Certifications CE Marking CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC013 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11605M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-2-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details