ifm electronic gmbh Ethernet connection cable EVC927

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet connection cable - EVC927 - ifm electronic gmbh
Essen, Germany
Ethernet connection cable
EVC927
Ethernet connection cable EVC927
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Ethernet connection cable - EVC927 - ifm efector inc.
Malvern, PA, United States
Ethernet connection cable
EVC927
Ethernet connection cable EVC927
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ethernet Cable - 187601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
187601
Ethernet Cable 187601
ifm electronic EVC927 Ethernet Cable

ifm electronic EVC927 Ethernet Cable

Supplier's Site
Between Series Adapter Cables - 2330-EVC927-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
2330-EVC927-ND
Between Series Adapter Cables 2330-EVC927-ND
ETHERNET CABLE, RJ45 - M12 D-COD

ETHERNET CABLE, RJ45 - M12 D-COD

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC927 EVC927 187601 2330-EVC927-ND
Product Name Ethernet connection cable Ethernet connection cable Ethernet Cable Between Series Adapter Cables
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5 Cat 5; Coaxial
Standards / Certifications CE Marking CE Marking RoHS
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1483A201-300 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details