ifm electronic gmbh Connection cable EVC923

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC923 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC923
Connection cable EVC923
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Connection cable - EVC923 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC923
Connection cable EVC923
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Cable Assemblies Cable Assemblies
Product Number EVC923 EVC923
Product Name Connection cable Connection cable
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5
Standards / Certifications CE Marking CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details