ifm electronic gmbh Connection cable EVC910

Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote
Description
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVC910 - ifm electronic gmbh
Essen, Germany
Connection cable
EVC910
Connection cable EVC910
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • High protection rating for the requirements of harsh industrial environments
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Connection cable - EVC910 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVC910
Connection cable EVC910
High protection rating for the requirements of harsh industrial environments Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High protection rating for the requirements of harsh industrial environments
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Cable Assemblies Cable Assemblies
Product Number EVC910 EVC910
Product Name Connection cable Connection cable
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5
Standards / Certifications CE Marking CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details