From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
CBL ASY CIRC 4P M TO RJ45 32.81'
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | E12492 | E12492 | 2330-E12492-ND | 186938 |
| Product Name | Ethernet connection cable | Ethernet connection cable | Between Series Adapter Cables | Ethernet Cable |
| Application | LAN / Ethernet; Networking | Instrumentation and Control; LAN / Ethernet; Networking | LAN / Ethernet; Networking | |
| Product Type | Patch | Patch | ||
| Standards / Certifications | CE Marking | CE Marking | RoHS | |
| Rated Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |