ifm electronic gmbh Ethernet connection cable EVF550

Description
For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet connection cable - EVF550 - ifm electronic gmbh
Essen, Germany
Ethernet connection cable
EVF550
Ethernet connection cable EVF550
For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • For use in hygienic and wet areas in the food industry
  • Cable sheath made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Ethernet connection cable - EVF550 - ifm efector inc.
Malvern, PA, United States
Ethernet connection cable
EVF550
Ethernet connection cable EVF550
For use in sanitary and wet areas in the food industry Cable jacket made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Cable jacket made of halogen-free and flame-retardant material
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Between Series Adapter Cables - 2330-EVF550-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
2330-EVF550-ND
Between Series Adapter Cables 2330-EVF550-ND
ETHERNET CABLE, RJ45 - M12 D-COD

ETHERNET CABLE, RJ45 - M12 D-COD

Buy Now Datasheet
Ethernet Cable - 185816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
185816
Ethernet Cable 185816
Connection cable EVF550

Connection cable EVF550

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF550 EVF550 2330-EVF550-ND 185816
Product Name Ethernet connection cable Ethernet connection cable Between Series Adapter Cables Ethernet Cable
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5 Coaxial
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) RoHS
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details