ifm electronic gmbh Ethernet connection cable EVF559

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large cable cross-section for reducing the voltage drop and transferring higher currents
Request a Quote
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large cable cross-section for reducing the voltage drop and transferring higher currents
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet connection cable - EVF559 - ifm electronic gmbh
Essen, Germany
Ethernet connection cable
EVF559
Ethernet connection cable EVF559
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large cable cross-section for reducing the voltage drop and transferring higher currents
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large cable cross-section for reducing the voltage drop and transferring higher currents
Supplier's Site
Ethernet connection cable - EVF559 - ifm efector inc.
Malvern, PA, United States
Ethernet connection cable
EVF559
Ethernet connection cable EVF559
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large cable cross-section for reducing the voltage drop and transferring higher currents Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large cable cross-section for reducing the voltage drop and transferring higher currents

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Cable Assemblies Cable Assemblies
Product Number EVF559 EVF559
Product Name Ethernet connection cable Ethernet connection cable
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5
Standards / Certifications CE Marking CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC10605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KMEB-2-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 4-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers