From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ETHERNET CABLE, D-CODED STRAIGHT
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | E12424 | E12424 | 188126 | 2330-E12424-ND |
| Product Name | Ethernet connection cable | Ethernet connection cable | Ethernet Cable | Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking | Instrumentation and Control; LAN / Ethernet; Networking | LAN / Ethernet; Networking | |
| Standards / Certifications | CE Marking | CE Marking | RoHS | |
| Rated Temperature | -20 to 90 C (-4 to 194 F) | -25 to 70 C (-13 to 158 F) | ||
| Product Type | Patch |