ifm electronic gmbh Ethernet connection cable EVF539

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet connection cable - EVF539 - ifm electronic gmbh
Essen, Germany
Ethernet connection cable
EVF539
Ethernet connection cable EVF539
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and high protection rating Good electromagnetic compatibility thanks to shielded cable
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • With robust M12 connector Industrial Ethernet
  • Large operating temperature range and high protection rating
  • Good electromagnetic compatibility thanks to shielded cable
Supplier's Site
Ethernet connection cable - EVF539 - ifm efector inc.
Malvern, PA, United States
Ethernet connection cable
EVF539
Ethernet connection cable EVF539
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Wide operating temperature range and high protection rating Shielded cable for good electromagnetic immunity Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • With robust M12 connector Industrial Ethernet
  • Wide operating temperature range and high protection rating
  • Shielded cable for good electromagnetic immunity

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ethernet Cable - 186122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
186122
Ethernet Cable 186122
Connection cable EVF539

Connection cable EVF539

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF539 EVF539 186122
Product Name Ethernet connection cable Ethernet connection cable Ethernet Cable
Application LAN / Ethernet; Networking Instrumentation and Control; LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5 Cat 5 Coaxial
Standards / Certifications CE Marking CE Marking RoHS
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 2-2221288-7 - Acme Chip Technology Co., Limited
Specs
Cable Length 2.25 ft (6.86 dm)
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMC-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers