Sinotech Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Product Name Notes
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.
Ambient Temperature ---------- -25 to +40 deg C Dielectric Strength ------ 500V AC 50Hz 1 minute Temperature Rise -------------------- ------------ 85K Insulation Resistance -----500VDC 100Mohm Min Insulation Class -------------------- -----------------...
Motors can be customized upon request.
x
Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130...
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation...