Sinotech 140mm AC Induction Motor YDK140-245-6A4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
140mm AC Induction Motor - YDK140-245-6A4 - Sinotech
Portland, OR, USA
140mm AC Induction Motor
YDK140-245-6A4
140mm AC Induction Motor YDK140-245-6A4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK140-245-6A4
Product Name 140mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.3300 HP
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7630 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.4200 amps
Shaft Speed 24000 rpm
View Details
AC Motors - 2052868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1440 rpm
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Bronze - 18400350G915B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details