Sinotech 140mm AC Induction Motor YDK140-120-6A2

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
140mm AC Induction Motor - YDK140-120-6A2 - Sinotech
Portland, OR, USA
140mm AC Induction Motor
YDK140-120-6A2
140mm AC Induction Motor YDK140-120-6A2
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK140-120-6A2
Product Name 140mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.1660 HP
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.5420230-6112-H Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.1340 HP
View Details
Frameless Torque Motor - QMT-LA 385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details