Sinotech 80mm AC Induction Motor YDK80-6-4A3

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
80mm AC Induction Motor - YDK80-6-4A3 - Sinotech
Portland, OR, USA
80mm AC Induction Motor
YDK80-6-4A3
80mm AC Induction Motor YDK80-6-4A3
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK80-6-4A3
Product Name 80mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages
Phase Single-phase
Output Power 0.1000 HP
Continuous Current 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM60 - PM6020-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0322 HP
Continuous Current 0.3700 amps
View Details
 - PU.8825230-8118 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.2546 HP
View Details