Sinotech 110mm AC Induction Motor YDK110/26-4-12T

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YDK110/26-4-12T - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YDK110/26-4-12T
110mm AC Induction Motor YDK110/26-4-12T
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK110/26-4-12T
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed (optional feature)
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2851 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
Flameproof Electrical Motors - flameproof-electrical-motors-1-1 - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM60 - PM6014-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0335 HP
Continuous Current 0.2500 amps
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details