Motors can be customized upon request.
| Sinotech | |
|---|---|
| Product Category | AC Motors |
| Product Number | YSK120-150-4A |
| Product Name | 120mm AC Induction Motor |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
| Phase | Single-phase |
| AC Motor Features | Multi-speed |
| Output Power | 0.2000 HP |