Sinotech 0IK1A AC Induction Gear Motor 0IK1A-A

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
0IK1A AC Induction Gear Motor - 0IK1A-A - Sinotech
Portland, OR, USA
0IK1A AC Induction Gear Motor
0IK1A-A
0IK1A AC Induction Gear Motor 0IK1A-A
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
0IK1A AC Induction Gear Motor - 0IK1A-A - Sinotech
Portland, OR, USA
0IK1A AC Induction Gear Motor
0IK1A-A
0IK1A AC Induction Gear Motor 0IK1A-A
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
AC Induction Gear Motor - 0IK1A-A - Sinotech
Portland, OR, USA
AC Induction Gear Motor
0IK1A-A
AC Induction Gear Motor 0IK1A-A
x

x

Supplier's Site

Technical Specifications

  Sinotech Sinotech Sinotech
Product Category Gearmotors AC Motors Gearmotors
Product Number 0IK1A-A 0IK1A-A 0IK1A-A
Product Name 0IK1A AC Induction Gear Motor 0IK1A AC Induction Gear Motor AC Induction Gear Motor
Motor Type AC Motor AC Motor
AC Construction Induction Induction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages 120V/60Hz; International Voltages 120V/60Hz; International Voltages
Phase Single-phase Single-phase Single-phase
Output Power 0.0013 HP 0.0013 HP 0.0013 HP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 32**...32MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
845 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details