Sinotech 94mm AC Induction Motor YSK94-50-4A2

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-50-4A2 - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-50-4A2
94mm AC Induction Motor YSK94-50-4A2
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-50-4A2
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0670 HP
Continuous Current 0.4800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 621270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 1480 rpm
View Details
 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details