Motors can be customized upon request.
| Sinotech | |
|---|---|
| Product Category | AC Motors |
| Product Number | YDK95-80-4 |
| Product Name | 95mm AC Induction Motor |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
| Phase | Single-phase |
| Output Power | 0.1072 HP |
| Continuous Current | 0.8000 amps |