Sinotech 110mm AC Induction Motor YSK110-60-4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-60-4 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-60-4
110mm AC Induction Motor YSK110-60-4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-60-4
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency International Voltages
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.6800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-7030 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.5100 amps
Shaft Speed 27000 rpm
View Details
AC Motors - 2821643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 29.48 HP
Shaft Speed 2945 rpm
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 38400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details