Sinotech 110mm AC Induction Motor YSK110-50-4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-50-4 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-50-4
110mm AC Induction Motor YSK110-50-4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-50-4
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency International Voltages
Phase Single-phase
Output Power 0.0670 HP
Continuous Current 0.6200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
 - PI.8120220-8304-AL Capacitor motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 220V/60Hz
Output Power 0.0643 HP
View Details
Housed AC Motor - SolidPower™ SPP30P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.1000 HP
Continuous Current 1 amps
View Details