Sinotech 6IK120A AC Induction Gear Motor 6IK120A-S3F

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
6IK120A AC Induction Gear Motor - 6IK120A-S3F - Sinotech
Portland, OR, USA
6IK120A AC Induction Gear Motor
6IK120A-S3F
6IK120A AC Induction Gear Motor 6IK120A-S3F
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
6IK120A AC Induction Gear Motor - 6IK120A-S3F - Sinotech
Portland, OR, USA
6IK120A AC Induction Gear Motor
6IK120A-S3F
6IK120A AC Induction Gear Motor 6IK120A-S3F
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors AC Motors
Product Number 6IK120A-S3F 6IK120A-S3F
Product Name 6IK120A AC Induction Gear Motor 6IK120A AC Induction Gear Motor
Motor Type AC Motor
AC Construction Induction Induction
AC Voltage & Frequency 380VAC; International Voltages 380VAC; International Voltages
Phase Three-phase Three-phase
Output Power 0.1608 HP 0.1608 HP
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - BO61**...62MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
 - PGM.WH60BL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details
SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details