Motors can be customized upon request.
| Sinotech | |
|---|---|
| Product Category | AC Motors |
| Product Number | YDK110-10-6B2 |
| Product Name | 110mm AC Induction Motor |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; International Voltages |
| Phase | Single-phase |
| AC Motor Features | Multi-speed (optional feature) |
| Output Power | 0.0134 HP |