Sinotech 110mm AC Induction Motor YSK110/26-4-53TA

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110/26-4-53TA - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110/26-4-53TA
110mm AC Induction Motor YSK110/26-4-53TA
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110/26-4-53TA
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0710 HP
Continuous Current 0.5400 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.1215230-0110-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.7103 HP
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-8830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.7000 amps
Shaft Speed 16000 rpm
View Details