Sinotech 110mm AC Induction Motor YSK110-25-4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-25-4 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-25-4
110mm AC Induction Motor YSK110-25-4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-25-4
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency International Voltages
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.3600 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-9530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.8 amps
Shaft Speed 26000 rpm
View Details