Sinotech 140mm AC Induction Motor YSK140-150-6A10

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
140mm AC Induction Motor - YSK140-150-6A10 - Sinotech
Portland, OR, USA
140mm AC Induction Motor
YSK140-150-6A10
140mm AC Induction Motor YSK140-150-6A10
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK140-150-6A10
Product Name 140mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite - 4123050S4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details