Sinotech 80mm AC Induction Motor YSK80/50-4-75

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
80mm AC Induction Motor - YSK80/50-4-75 - Sinotech
Portland, OR, USA
80mm AC Induction Motor
YSK80/50-4-75
80mm AC Induction Motor YSK80/50-4-75
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK80/50-4-75
Product Name 80mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages
Phase Single-phase
Output Power 0.0402 HP
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.4535127-7402 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 127V/60Hz
Output Power 0.1474 HP
View Details
Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-9530 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.8 amps
Shaft Speed 26000 rpm
View Details