Sinotech 5RK60RA Heavy-Duty Adj Speed Brake Motor 5RK60RA-AMF

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
5RK60RA Heavy-Duty Adj Speed Brake Motor - 5RK60RA-AMF - Sinotech
Portland, OR, USA
5RK60RA Heavy-Duty Adj Speed Brake Motor
5RK60RA-AMF
5RK60RA Heavy-Duty Adj Speed Brake Motor 5RK60RA-AMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
5RK60RA Heavy-Duty Adj Speed Brake Motor - 5RK60RA-AMF - Sinotech
Portland, OR, USA
5RK60RA Heavy-Duty Adj Speed Brake Motor
5RK60RA-AMF
5RK60RA Heavy-Duty Adj Speed Brake Motor 5RK60RA-AMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
5RK60RA Heavy-Duty Adjustable Motor - 5RK60RA-AMF - Sinotech
Portland, OR, USA
5RK60RA Heavy-Duty Adjustable Motor
5RK60RA-AMF
5RK60RA Heavy-Duty Adjustable Motor 5RK60RA-AMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
5RK60RA Adjustable Speed Break Motor - 5RK60RA-AMF - Sinotech
Portland, OR, USA
5RK60RA Adjustable Speed Break Motor
5RK60RA-AMF
5RK60RA Adjustable Speed Break Motor 5RK60RA-AMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech Sinotech Sinotech
Product Category AC Motors Gearmotors Gearmotors AC Motors
Product Number 5RK60RA-AMF 5RK60RA-AMF 5RK60RA-AMF 5RK60RA-AMF
Product Name 5RK60RA Heavy-Duty Adj Speed Brake Motor 5RK60RA Heavy-Duty Adj Speed Brake Motor 5RK60RA Heavy-Duty Adjustable Motor 5RK60RA Adjustable Speed Break Motor
AC Construction Induction Induction Induction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages 120V/60Hz; International Voltages 120V/60Hz; International Voltages 120V/60Hz; International Voltages
Phase Single-phase Single-phase Single-phase Single-phase
AC Motor Features Multi-speed; Reversible Multi-speed; Reversible Multi-speed; Reversible Multi-speed; Reversible
Output Power 0.0804 HP 0.0804 HP 0.0804 HP 0.0804 HP
Unlock Full Specs
to access all available technical data

Similar Products

42R Series AC Torque Motor - 2628 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1099 to 0.1139 HP
View Details
2 suppliers
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Electric Garage Door Gear Motor - PGM.W072 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1474 HP
Gear Type Worm
View Details