Sinotech 2TK3A AC Torque Motor 5TK20A-A

Description
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.
Description
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
2TK3A AC Torque Motor
5TK20A-A
2TK3A AC Torque Motor 5TK20A-A
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Character:

1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.

2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.

3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).

4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Supplier's Site
Portland, OR, USA
2TK3A AC Torque Motor
5TK20A-A
2TK3A AC Torque Motor 5TK20A-A
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Character:

1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.

2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.

3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).

4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category AC Motors Gearmotors
Product Number 5TK20A-A 5TK20A-A
Product Name 2TK3A AC Torque Motor 2TK3A AC Torque Motor
AC Voltage & Frequency 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature) 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
Output Power 0.0080 to 0.0348 HP 0.0080 to 0.0348 HP
Continuous Current 0.5200 to 1.58 amps 0.5200 to 1.58 amps
Continuous Torque 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm) 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm)
Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
269 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
SXA Gear Motor, 200V Batteryless - SXA04AW_-VL090-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 50 : 1
Units Metric
View Details