Sinotech 5RK120RA Adjustable Speed Break Motor 5RK120RA-CMF

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
5RK120RA Adjustable Speed Break Motor - 5RK120RA-CMF - Sinotech
Portland, OR, USA
5RK120RA Adjustable Speed Break Motor
5RK120RA-CMF
5RK120RA Adjustable Speed Break Motor 5RK120RA-CMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
5RK120RA Adjustable Speed Break Motor - 5RK120RA-CMF - Sinotech
Portland, OR, USA
5RK120RA Adjustable Speed Break Motor
5RK120RA-CMF
5RK120RA Adjustable Speed Break Motor 5RK120RA-CMF
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors AC Motors
Product Number 5RK120RA-CMF 5RK120RA-CMF
Product Name 5RK120RA Adjustable Speed Break Motor 5RK120RA Adjustable Speed Break Motor
Motor Type AC Motor
AC Construction Induction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages 208-230/240V 60Hz; International Voltages
Phase Single-phase Single-phase
AC Motor Features Multi-speed; Reversible Multi-speed; Reversible
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA40DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
DC Motors - 8777161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details