Sinotech 95mm AC Induction Motor YDK1-95-30-6-30A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
95mm AC Induction Motor - YDK1-95-30-6-30A - Sinotech
Portland, OR, USA
95mm AC Induction Motor
YDK1-95-30-6-30A
95mm AC Induction Motor YDK1-95-30-6-30A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK1-95-30-6-30A
Product Name 95mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages
Phase Single-phase
Output Power 0.0402 HP
Continuous Current 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9002 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM48 - PM4810-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0107 HP
Continuous Current 0.1200 amps
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details