Sinotech 95mm AC Induction Motor YDK95-95-4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
95mm AC Induction Motor - YDK95-95-4 - Sinotech
Portland, OR, USA
95mm AC Induction Motor
YDK95-95-4
95mm AC Induction Motor YDK95-95-4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK95-95-4
Product Name 95mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.1273 HP
Continuous Current 0.8800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 7736891 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
 - PU.5420230-6112-H Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.1340 HP
View Details