Ambient Temperature ---------- -25 to +40 deg C
Dielectric Strength ------ 500V AC 50Hz 1 minute
Temperature Rise --------------------
Insulation Resistance -----500VDC 100Mohm Min
Insulation Class --------------------
| Sinotech | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 110BYG3501C |
| Product Name | 110BYG Stepper Motor |
| Stepper Construction | Hybrid |
| Holding Torque | 2265 In-oz (1600 N-cm) |
| Step Angle | 0.60 to 1.20 degrees |
| Continuous Current | 5.2 amps |