Sinotech 94mm AC Induction Motor YSK94-25-4A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-25-4A - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-25-4A
94mm AC Induction Motor YSK94-25-4A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-25-4A
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0335 HP
Continuous Current 0.3800 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC Gearmotor - 1021 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
AC Motor - C Frame Model PM48 - PM4810-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0115 HP
Continuous Current 0.0740 amps
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details