Sinotech Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
Cone blind and hollow shaft encoder, axis inside diameter Φ9mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism,...
Hollow shaft encoder, axis diameter Φ8mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.
Hollow shaft encoder, axis inside diameter Φ12mm, (Φ6mm, Φ8mm, Φ10mm on order), housing diameter Φ60mm. With flex bracket flange, easy for intalling, light weight, stable output. Applications: Computer numerical control...
Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely...
Shaft diameter Φ10mm, clamping flange, housing diameter Φ58mm. Made from encoder module, high stability, good anti-interference, long working life. Connector: Cable axial, cable radial, plug axial, plug radial. Applications: Control...
Shaft diameter Φ15mm, housing diameter Φ58mm, flange diameter 66mmx66mm. Flange adapter, high shock and vibration, good anti-interference, long working life. Connector: Cable axial, cable radial, plug axial, plug radial. Applications:...
Shaft diameter Φ20mm, housing diameter Φ58mm, flange diameter Φ90mm. Flange adapter, high shock and vibration, good anti-interference, long working life. Connector: Cable axial, cable radial, plug axial, plug radial. Using...
Shaft diameter Φ4mm or Φ6mm, clamping flange, housing diameter Φ30mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Measure the distance, stop dog positioning, curtained...
Shaft diameter Φ5mm, synchronous flange, housing diameter Φ40mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Measure the speed and the rotational speed, textile machines,...
Shaft diameter Φ6mm or Φ8mm, clamping flange, housing diameter Φ38mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Measure the distance, stop dog positioning, curtained...
Shaft diameter Φ6mm, synchronous flange, housing diameter Φ44mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Measure the speed, tensile stress control, length dimension with...
Shaft diameter Φ6mm, synchronous flange, housing diameter Φ58mm. Made from encoder module, high stability, good anti-interference, long working life. Connector: Cable axial, cable radial, plug axial, plug radial. Applications: Measure...
Shaft diameter Φ8mm , clamping flange, housing diameter Φ52mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Suitable for measuring the length or speed of...
Shaft diameter Φ9mm, clamping flange, housing diameter Φ58mm, flange diameter 66mmx66mm. Flange adapter, high shock and vibration, good anti-interference, long working life. Connector: Cable axial, cable radial, plug axial, plug...
Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC, 24V DC. Customer's logo available. Applications: Industrial...
Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery.
The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to...
The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED...
The HKT30-A01 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED...
The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter),...