Sinotech 94mm AC Induction Motor YY94/76-2 AC

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YY94/76-2 AC - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YY94/76-2 AC
94mm AC Induction Motor YY94/76-2 AC
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YY94/76-2 AC
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz; International Voltages
Phase Single-phase
Output Power 0.5000 HP
Continuous Current 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor For Coffee Grinder 230V 50Hz - YHD-9050 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Output Power 0.4088 HP
Continuous Current 1.35 amps
Continuous Torque 11.1 In-lbs (12.76 kg-cm)
View Details
AC Motors - CM203-FV07511BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1150 rpm
View Details
 - PI.7520220-8303-AL Capacitor motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 220V/60Hz
Output Power 0.0536 HP
View Details