Sinotech 110mm AC Induction Motor YSK110-16-6

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110-16-6 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110-16-6
110mm AC Induction Motor YSK110-16-6
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110-16-6
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0214 HP
Continuous Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

BlackMAX AC Motor - MTRY549 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 15 HP
Continuous Current 20 to 40 amps
View Details
AC Motor Model PM58 - PM5812-1 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.0147 HP
View Details
AC Motors - 7736885 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
SD38 – M Box Range - SD38-M - parvalux by maxon
Specs
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
View Details