Sinotech 110BYG Stepper Motor 110BYG3501B

Description
Ambient Temperature ---------- -25 to +40 deg C Dielectric Strength ------ 500V AC 50Hz 1 minute Temperature Rise -------------------- ------------ 85K Insulation Resistance -----500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ---------- -25 to +40 deg C Dielectric Strength ------ 500V AC 50Hz 1 minute Temperature Rise -------------------- ------------ 85K Insulation Resistance -----500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG3501B - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG3501B
110BYG Stepper Motor 110BYG3501B
Ambient Temperature ---------- -25 to +40 deg C Dielectric Strength ------ 500V AC 50Hz 1 minute Temperature Rise -------------------- ------------ 85K Insulation Resistance -----500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ---------- -25 to +40 deg C

Dielectric Strength ------ 500V AC 50Hz 1 minute

Temperature Rise -------------------------------- 85K

Insulation Resistance -----500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG3501B
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
Holding Torque 1699 In-oz (1200 N-cm)
Step Angle 0.60 to 1.20 degrees
Continuous Current 4.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
Servo motor - EMME-AS-100-S-HS-AM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3 amps
Continuous Torque 42.5 In-lbs (48.98 kg-cm)
View Details