Sinotech Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot...
Motors can be customized upon request.
Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130...
Long Life - High Reliability Compact Size High Power Density Ball Bearing Outer Rotor Three Phase CW & CCW Speed Control
Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase and 8 Poles CW & CCW Speed Control IP45
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000...
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase and 8 Poles CW & CCW Speed Control
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Outer Rotor Single Phase
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation...