Sinotech 2TK3A AC Torque Motor 5TK20A-C

Description
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.
Description
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
2TK3A AC Torque Motor
5TK20A-C
2TK3A AC Torque Motor 5TK20A-C
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Character:

1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.

2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.

3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).

4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Supplier's Site
Portland, OR, USA
2TK3A AC Torque Motor
5TK20A-C
2TK3A AC Torque Motor 5TK20A-C
Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged). 4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Character:

1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed.

2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works.

3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in the state of block rotate and low speed rotate. It is normally used for tasks that require a still torque, such as withstand object work. What's more, it can be used for projects that require the motor to work in block rotate. The voltage is 60V(110V rated), 140V(220V rated) when the motor works continuously. It is short time rated when the voltage is 60V or 140Vand upward. It is 5 minutes rated when the voltage is 110V-220V.(Note: the output torque will rise when the motor block rotates. Please do not let the torque value surpass the value which the reducer can bear. Furthermore, please do not strike the motor, or the reducer will be damaged).

4. It can be used as a brake: In the area of speed-torque character, the torque motor can be used as a brake. You can process firm tensility control by DC magnet stimulation.

Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category AC Motors Gearmotors
Product Number 5TK20A-C 5TK20A-C
Product Name 2TK3A AC Torque Motor 2TK3A AC Torque Motor
AC Voltage & Frequency 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature) 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
Output Power 0.0080 to 0.0348 HP 0.0080 to 0.0348 HP
Continuous Current 0.5200 to 1.58 amps 0.5200 to 1.58 amps
Continuous Torque 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm) 0.6 to 2.0 In-lbs (0.6531 to 2.29 kg-cm)
Gearbox Ratio 3 to 200 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2270 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details