Sinotech 110mm AC Induction Motor YSK110/26-4-16TA

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YSK110/26-4-16TA - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YSK110/26-4-16TA
110mm AC Induction Motor YSK110/26-4-16TA
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK110/26-4-16TA
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0214 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

48R-FX Series Parallel Shaft AC Gearmotor - 5694 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details