Sinotech 80mm AC Induction Motor YDK80/40-4-22

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
80mm AC Induction Motor - YDK80/40-4-22 - Sinotech
Portland, OR, USA
80mm AC Induction Motor
YDK80/40-4-22
80mm AC Induction Motor YDK80/40-4-22
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK80/40-4-22
Product Name 80mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 460/480V/60Hz; International Voltages
Phase Single-phase
Output Power 0.0290 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.6225220-7101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1474 HP
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Synchronous Motor 220-240v 50hz 60hz - YHD-50KTYZ - Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Synchronous
Output Power 0.0134 HP
Continuous Current 0.5000 amps
View Details