Sinotech 110mm AC Induction Motor YDK110-12-4

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
110mm AC Induction Motor - YDK110-12-4 - Sinotech
Portland, OR, USA
110mm AC Induction Motor
YDK110-12-4
110mm AC Induction Motor YDK110-12-4
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YDK110-12-4
Product Name 110mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed (optional feature)
Output Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
AC Motors - 2821659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 2945 rpm
View Details
 - PU.6225220-7101 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1474 HP
View Details