Sinotech 122mm Brushless DC Motor BY122BL220-1500

Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor

Suppliers

Company
Product
Description
Supplier Links
122mm Brushless DC Motor - BY122BL220-1500 - Sinotech
Portland, OR, USA
122mm Brushless DC Motor
BY122BL220-1500
122mm Brushless DC Motor BY122BL220-1500
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball Bearing
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY122BL220-1500
Product Name 122mm Brushless DC Motor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 2.01 HP
Continuous Current 8.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 48V 4000 RPM - 6040484 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 14.44 in-oz/amp (102 mN-m/amp)
View Details
Brushless DC Motor - 130BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Brushless DC Vacuum Cleaner Motor 400W - YHD-H55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details