Sinotech 94mm AC Induction Motor YSK94-16-4A

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
94mm AC Induction Motor - YSK94-16-4A - Sinotech
Portland, OR, USA
94mm AC Induction Motor
YSK94-16-4A
94mm AC Induction Motor YSK94-16-4A
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category AC Motors
Product Number YSK94-16-4A
Product Name 94mm AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; International Voltages
Phase Single-phase
Output Power 0.0214 HP
Continuous Current 0.2600 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.4515220-7301 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.1072 HP
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
Universal Motor - YHD-7030 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.5100 amps
Shaft Speed 27000 rpm
View Details